Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691363110008

Description
Pluggable Terminal Blocks WR-TBL Model 3631 8Pin 3.5mm Hztl Hook
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Model 3631 8Pin 3.5mm Hztl Hook
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691363110008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691363110008
Pluggable Terminal Blocks 691363110008
Pluggable Terminal Blocks WR-TBL Model 3631 8Pin 3.5mm Hztl Hook

Pluggable Terminal Blocks WR-TBL Model 3631 8Pin 3.5mm Hztl Hook

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691363110008
Product Name Pluggable Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details