Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691352710004

Description
Pluggable Terminal Blocks WR-TBL Model3527 5mm 4Pin Vertical PCBHdr
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Model3527 5mm 4Pin Vertical PCBHdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691352710004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691352710004
Pluggable Terminal Blocks 691352710004
Pluggable Terminal Blocks WR-TBL Model3527 5mm 4Pin Vertical PCBHdr

Pluggable Terminal Blocks WR-TBL Model3527 5mm 4Pin Vertical PCBHdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691352710004
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB High-Power Terminal Blocks - OTB-910-ML-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers