Wurth Electronics ICS, Inc. Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 691322110002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: WR-TBL Series 3221 Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: WR-TBL Series 3221 Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: WR-TBL Series 3221 Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: WR-TBL Series 3221
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder

Buy Now Datasheet
Pluggable Terminal Blocks - 691322110002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691322110002
Pluggable Terminal Blocks 691322110002
Pluggable Terminal Blocks WR-TBL PCB Model3221 2Pin 3.5mm Hztl

Pluggable Terminal Blocks WR-TBL PCB Model3221 2Pin 3.5mm Hztl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 691322110002
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TO-5 Socket-4pins - 4591 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details