Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 691311500102

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: WR-TBL Series 311 Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Pitch: 0.200" (5.08mm) Operating Temperature: -40°C ~ 105°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: WR-TBL Series 311 Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Pitch: 0.200" (5.08mm) Operating Temperature: -40°C ~ 105°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: WR-TBL Series 311 Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Pitch: 0.200" (5.08mm) Operating Temperature: -40°C ~ 105°C Material Flammability Rating: UL94 V-0

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: WR-TBL Series 311
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Pitch: 0.200" (5.08mm)
Operating Temperature: -40°C ~ 105°C
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Pluggable Terminal Blocks - 691311500102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691311500102
Pluggable Terminal Blocks 691311500102
Pluggable Terminal Blocks WR-TBL PCB Model 311 2Pin 5.08mm Cls Vtcl

Pluggable Terminal Blocks WR-TBL PCB Model 311 2Pin 5.08mm Cls Vtcl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 691311500102
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Operating Temperature -40 to 105 C (-40 to 221 F)
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details