Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691256610010

Description
Fixed Terminal Blocks WR-TBL 2455 Hztl 10.16mm Risng clamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL 2455 Hztl 10.16mm Risng clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691256610010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691256610010
Fixed Terminal Blocks 691256610010
Fixed Terminal Blocks WR-TBL 2455 Hztl 10.16mm Risng clamp

Fixed Terminal Blocks WR-TBL 2455 Hztl 10.16mm Risng clamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691256610010
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.915 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Carrier terminal block - 2002-2662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers