Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691241800005

Description
Fixed Terminal Blocks WR-TBL 2418 Vtcl 10.00mm Risng clamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL 2418 Vtcl 10.00mm Risng clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691241800005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691241800005
Fixed Terminal Blocks 691241800005
Fixed Terminal Blocks WR-TBL 2418 Vtcl 10.00mm Risng clamp

Fixed Terminal Blocks WR-TBL 2418 Vtcl 10.00mm Risng clamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691241800005
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details