Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691236510002

Description
Fixed Terminal Blocks WR-TBL 2365 Hztl 5.08mm Risng clamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL 2365 Hztl 5.08mm Risng clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691236510002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691236510002
Fixed Terminal Blocks 691236510002
Fixed Terminal Blocks WR-TBL 2365 Hztl 5.08mm Risng clamp

Fixed Terminal Blocks WR-TBL 2365 Hztl 5.08mm Risng clamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691236510002
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details