Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691234510006

Description
Fixed Terminal Blocks WR-TBL 2345 Hztl 5.08mm Risng clamp
Datasheet
Description
Fixed Terminal Blocks WR-TBL 2345 Hztl 5.08mm Risng clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691234510006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691234510006
Fixed Terminal Blocks 691234510006
Fixed Terminal Blocks WR-TBL 2345 Hztl 5.08mm Risng clamp

Fixed Terminal Blocks WR-TBL 2345 Hztl 5.08mm Risng clamp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691234510006
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Clamp
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Actuator terminal block - 2000-5310/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details