Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691214110002

Description
Fixed Terminal Blocks WR-TBL Model 2141 2Pin 3.5mm Hztl
Datasheet
Description
Fixed Terminal Blocks WR-TBL Model 2141 2Pin 3.5mm Hztl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691214110002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691214110002
Fixed Terminal Blocks 691214110002
Fixed Terminal Blocks WR-TBL Model 2141 2Pin 3.5mm Hztl

Fixed Terminal Blocks WR-TBL Model 2141 2Pin 3.5mm Hztl

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691214110002
Product Name Fixed Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details