BlockMaster Electronics, Inc. Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics OTB-588-02P-C

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
12P6805
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics 12P6805
TERMINAL BLOCK, BARRIER, 2 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6805
Product Name Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
Mounting Options 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PBE Turret Terminal Board - 609-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 9
Body Material Phenolic, XP
View Details
Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details