Wurth Electronics ICS, Inc. Connectors, Interconnects- Terminal Blocks- Wire to Board 691102710003

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminal Blocks- Wire to Board Series: WR-TBL Series 102 Package: Tray Product Status: Active Number of Levels: 1 Pitch: 0.197" (5.00mm) Mating Orientation: Horizontal with Board Housing Material: Polyamide (PA66), Nylon 6/6 Contact Material - Plating: Tin Plated
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminal Blocks- Wire to Board Series: WR-TBL Series 102 Package: Tray Product Status: Active Number of Levels: 1 Pitch: 0.197" (5.00mm) Mating Orientation: Horizontal with Board Housing Material: Polyamide (PA66), Nylon 6/6 Contact Material - Plating: Tin Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Wire to Board
Connectors, Interconnects- Terminal Blocks- Wire to Board
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminal Blocks- Wire to Board Series: WR-TBL Series 102 Package: Tray Product Status: Active Number of Levels: 1 Pitch: 0.197" (5.00mm) Mating Orientation: Horizontal with Board Housing Material: Polyamide (PA66), Nylon 6/6 Contact Material - Plating: Tin Plated

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Terminal Blocks- Wire to Board
Series: WR-TBL Series 102
Package: Tray
Product Status: Active
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Mating Orientation: Horizontal with Board
Housing Material: Polyamide (PA66), Nylon 6/6
Contact Material - Plating: Tin Plated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Terminal Blocks- Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details