Wurth Electronics ICS, Inc. Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 690367291676

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: WR-MM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .058
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details