Wurth Electronics ICS, Inc. Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets 690367281676

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 16 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 16 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 16 Pitch - Mating: 0.100" (2.54mm)

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: WR-MM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board or Cable
Number of Positions: 16
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .084 -.102
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Carriers for
Specs
Product Type IC Socket
View Details