Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets 690367280676

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 6 Number of Positions Loaded: All
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 6 Number of Positions Loaded: All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-MM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board or Cable Number of Positions: 6 Number of Positions Loaded: All

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: WR-MM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board or Cable
Number of Positions: 6
Number of Positions Loaded: All

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 SMT - 10152535-0311K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details