Wurth Electronics ICS, Inc. Connectors,Interconnects 690357280876

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Mounting Type: Requires Holder Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Mounting Type: Requires Holder Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Mounting Type: Requires Holder Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Mounting Type: Requires Holder
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details