Wurth Electronics ICS, Inc. Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables 687716050002

Description
Manufacturer: Würth Elektronik Category: Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables Series: WR-FFC Package: Bulk Product Status: Active Cable Type: FFC, FPC Pitch: 0.020" (0.50mm) Length: 1.970" (50.04mm) Length - Exposed Ends: 0.157" (4.00mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables Series: WR-FFC Package: Bulk Product Status: Active Cable Type: FFC, FPC Pitch: 0.020" (0.50mm) Length: 1.970" (50.04mm) Length - Exposed Ends: 0.157" (4.00mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables
Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables
Manufacturer: Würth Elektronik Category: Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables Series: WR-FFC Package: Bulk Product Status: Active Cable Type: FFC, FPC Pitch: 0.020" (0.50mm) Length: 1.970" (50.04mm) Length - Exposed Ends: 0.157" (4.00mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides

Manufacturer: Würth Elektronik
Category: Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables
Series: WR-FFC
Package: Bulk
Product Status: Active
Cable Type: FFC, FPC
Pitch: 0.020" (0.50mm)
Length: 1.970" (50.04mm)
Length - Exposed Ends: 0.157" (4.00mm)
Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies -Flat Flex Ribbon -Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details