Wurth Electronics ICS, Inc. Cable Assemblies -Flat Flex Ribbon Jumpers, Cables 687610152002

Description
Manufacturer: Würth Elektronik Category: Cable Assemblies -Flat Flex Ribbon Jumpers, Cables Series: WR-FFC Package: Bag Product Status: Active Cable Type: FFC, FPC Pitch: 0.020" (0.50mm) Length: 5.984" (152.00mm) Length - Exposed Ends: 0.157" (4.00mm) Termination Style: Top on Both Sides, Backers on Both Sides
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Cable Assemblies -Flat Flex Ribbon Jumpers, Cables Series: WR-FFC Package: Bag Product Status: Active Cable Type: FFC, FPC Pitch: 0.020" (0.50mm) Length: 5.984" (152.00mm) Length - Exposed Ends: 0.157" (4.00mm) Termination Style: Top on Both Sides, Backers on Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies -Flat Flex Ribbon Jumpers, Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies -Flat Flex Ribbon Jumpers, Cables
Cable Assemblies -Flat Flex Ribbon Jumpers, Cables
Manufacturer: Würth Elektronik Category: Cable Assemblies -Flat Flex Ribbon Jumpers, Cables Series: WR-FFC Package: Bag Product Status: Active Cable Type: FFC, FPC Pitch: 0.020" (0.50mm) Length: 5.984" (152.00mm) Length - Exposed Ends: 0.157" (4.00mm) Termination Style: Top on Both Sides, Backers on Both Sides

Manufacturer: Würth Elektronik
Category: Cable Assemblies -Flat Flex Ribbon Jumpers, Cables
Series: WR-FFC
Package: Bag
Product Status: Active
Cable Type: FFC, FPC
Pitch: 0.020" (0.50mm)
Length: 5.984" (152.00mm)
Length - Exposed Ends: 0.157" (4.00mm)
Termination Style: Top on Both Sides, Backers on Both Sides

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies -Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details