Wurth Electronics ICS, Inc. Connectors,Interconnects 687133149022

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Active
Flat Flex Type: FFC, Discrete Wire
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products