Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Active
Flat Flex Type: FFC, Discrete Wire
Mounting Type: Through Hole
Connector/Contact Type: Contacts, Top
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT3 |