Wurth Electronics ICS, Inc. Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies 68611614122

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 16 Pitch: 0.039" (1.00mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 16 Pitch: 0.039" (1.00mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies Series: WR-FPC Product Status: Active Flat Flex Type: FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 16 Pitch: 0.039" (1.00mm) Termination: Solder

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Series: WR-FPC
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors- FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products