Wurth Electronics ICS, Inc. Flat Flex Cables (FFC, FPC) - 68611214122 68611214122

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907739-68611214122 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 12 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -732-2005-2, 732-2005-2, -732-2005-1, 732-2005-1, 732-2005-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907739-68611214122 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 12 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -732-2005-2, 732-2005-2, -732-2005-1, 732-2005-1, 732-2005-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 68611214122
907739-68611214122
Flat Flex Cables (FFC, FPC) - 68611214122 907739-68611214122
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907739-68611214122 Series: WR-FPC Operating Temperature Range: -25°C ~ 85°C Features: 12 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -732-2005-2, 732-2005-2, -732-2005-1, 732-2005-1, 732-2005-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907739-68611214122
Series: WR-FPC
Operating Temperature Range: -25°C ~ 85°C
Features: 12 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: -732-2005-2, 732-2005-2, -732-2005-1, 732-2005-1, 732-2005-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907739-68611214122
Product Name Flat Flex Cables (FFC, FPC) - 68611214122
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-10-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers