Wurth Electronics ICS, Inc. Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 665106131822

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts - 665106131822 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
665106131822
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 665106131822
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 665106131822
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products