Wurth Electronics ICS, Inc. Connectors,Interconnects 665103131822

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: 64
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: 64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: 64

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 5 + 2
Number of Positions Loaded: 64

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details