Wurth Electronics ICS, Inc. Connectors, Interconnects Rectangular Connectors Headers, Male Pins 66201221122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: WR-MPC3 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Number of Positions: 12
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: WR-MPC3 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Number of Positions: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: WR-MPC3 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Number of Positions: 12

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: WR-MPC3
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Number of Positions: 12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details