Wurth Electronics ICS, Inc. Connectors,Interconnects 66200411122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.228" (5.80mm) Contact Finish - Mating: Gold-Palladium

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish - Mating: Gold-Palladium

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details