Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 629105136821 629105136821

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844561-629105136821 Series: WR-COM Operating Temperature Range: -40°C ~ 105°C Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3155-6, 732-3155-2, 732-3155-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844561-629105136821 Series: WR-COM Operating Temperature Range: -40°C ~ 105°C Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3155-6, 732-3155-2, 732-3155-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 629105136821 - 844561-629105136821 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 629105136821
844561-629105136821
USB, DVI, HDMI Connectors - 629105136821 844561-629105136821
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844561-629105136821 Series: WR-COM Operating Temperature Range: -40°C ~ 105°C Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3155-6, 732-3155-2, 732-3155-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844561-629105136821
Series: WR-COM
Operating Temperature Range: -40°C ~ 105°C
Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-3155-6, 732-3155-2, 732-3155-1

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 629105136821 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
629105136821
USB, DVI, HDMI Connector Assemblies 629105136821
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
629105136821
USB Connectors 629105136821
USB Connectors WR-COM Type B SMT 5Pin Horztl FmlMicro

USB Connectors WR-COM Type B SMT 5Pin Horztl FmlMicro

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844561-629105136821 629105136821 629105136821
Product Name USB, DVI, HDMI Connectors - 629105136821 USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Panel
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details