Wurth Electronics ICS, Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 62900416021

Description
Win Source Part Number: 1342438-62900416021 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: WR-COM Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 50 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1342438-62900416021 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: WR-COM Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 50 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1342438-62900416021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1342438-62900416021
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1342438-62900416021
Win Source Part Number: 1342438-62900416021 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: WR-COM Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 50 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik

Win Source Part Number: 1342438-62900416021
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: WR-COM
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 50
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
62900416021
USB Connectors 62900416021
USB Connectors WR-COM Type A SMT 4Pin Horztl Female

USB Connectors WR-COM Type A SMT 4Pin Horztl Female

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1342438-62900416021 62900416021
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Termination Solder SMD
Mounting Surface Mount, Right Angle Panel
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers