Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 62401821622

Description
Win Source Part Number: 1380992-62401821622 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-WTB Number of Positions: 18 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Holder Package: Tube Contact Material: Copper Alloy Voltage Rating: 250V Mated Stacking Heights: 11.6mm Material Flammability Rating: UL94 V-0 Standard Package: 25 pcs Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380992-62401821622 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-WTB Number of Positions: 18 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Holder Package: Tube Contact Material: Copper Alloy Voltage Rating: 250V Mated Stacking Heights: 11.6mm Material Flammability Rating: UL94 V-0 Standard Package: 25 pcs Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380992-62401821622 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380992-62401821622
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380992-62401821622
Win Source Part Number: 1380992-62401821622 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-WTB Number of Positions: 18 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Holder Package: Tube Contact Material: Copper Alloy Voltage Rating: 250V Mated Stacking Heights: 11.6mm Material Flammability Rating: UL94 V-0 Standard Package: 25 pcs Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380992-62401821622
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: WR-WTB
Number of Positions: 18
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 250V
Mated Stacking Heights: 11.6mm
Material Flammability Rating: UL94 V-0
Standard Package: 25 pcs
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.364" (9.25mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380992-62401821622
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Conn, R/a Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9765 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details