Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 62301021021

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 292-LBGA Product Status: Active Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 292-LBGA Product Status: Active Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 292-LBGA Product Status: Active Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Package: 292-LBGA
Product Status: Active
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details