Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 621110284621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Product Status: Obsolete Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Product Status: Obsolete Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Product Status: Obsolete Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Fixed Fastening Type: Spring Lock Insulation Height: 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers