Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 62101421921

Description
Win Source Part Number: 1352124-62101421921 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: WR-PHD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 200VAC Material Flammability Rating: UL94 V-0 Standard Package: 41 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1352124-62101421921 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: WR-PHD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 200VAC Material Flammability Rating: UL94 V-0 Standard Package: 41 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352124-62101421921 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352124-62101421921
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352124-62101421921
Win Source Part Number: 1352124-62101421921 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: WR-PHD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 200VAC Material Flammability Rating: UL94 V-0 Standard Package: 41 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Gold Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik

Win Source Part Number: 1352124-62101421921
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: WR-PHD
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 200VAC
Material Flammability Rating: UL94 V-0
Standard Package: 41
Insulation Material: Polyamide (PA9T) , Nylon 9T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Gold
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1352124-62101421921
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 200 volts
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Tabs Low Profile Quick Fit Header - 7819 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details