Wurth Electronics ICS, Inc. Connectors,Interconnects 621008242921

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Requires Holder Fastening Type: Spring Lock Insulation Color: Red Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Requires Holder Fastening Type: Spring Lock Insulation Color: Red Insulation Height: 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Contact Type: Female Socket Style: C Row Spacing - Mating: 0.050" (1.27mm) Mounting Type: Requires Holder Fastening Type: Spring Lock Insulation Color: Red Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Requires Holder
Fastening Type: Spring Lock
Insulation Color: Red
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details