Wurth Electronics ICS, Inc. Connectors,Interconnects 620103131822

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.197" (5.00mm) Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Features: 802.11 a/b/g/n Gateway RS-232/422/485 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.197" (5.00mm) Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Features: 802.11 a/b/g/n Gateway RS-232/422/485 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.197" (5.00mm) Contact Material: Phosphor Bronze Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Features: 802.11 a/b/g/n Gateway RS-232/422/485 Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Unshrouded
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Length - Mating: 0.197" (5.00mm)
Contact Material: Phosphor Bronze
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Features: 802.11 a/b/g/n Gateway RS-232/422/485
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details