Wurth Electronics ICS, Inc. Connectors,Interconnects 61800924923

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Tin Plated Contact Finish: Tin Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Tin Plated Contact Finish: Tin Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Tin Plated Contact Finish: Tin Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Steel, Tin Plated
Contact Finish: Tin
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
D-Sub Connector Assemblies - 61800924923 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
61800924923
D-Sub Connector Assemblies 61800924923
CONN D-SUB RCPT 9POS SLDR CUP

CONN D-SUB RCPT 9POS SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 61800924923
Product Name Connectors,Interconnects D-Sub Connector Assemblies
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers