Wurth Electronics ICS, Inc. Connectors,Interconnects 615008145521

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 80-LFBGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Orientation: Horizontal Termination: Solder Shielding: Unshielded LED Color: Green - Yellow
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 80-LFBGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Orientation: Horizontal Termination: Solder Shielding: Unshielded LED Color: Green - Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 80-LFBGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Orientation: Horizontal Termination: Solder Shielding: Unshielded LED Color: Green - Yellow

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 80-LFBGA, CSPBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
LED Color: Green - Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details