Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 18-SSIP, Formed Leads
Product Status: Preliminary
Connector Type: Receptacle
Gender: Receptacle
Specifications: Type A2
Mounting Type: Surface Mount
Mounting Feature: Normal, Standard - Top
Termination: Solder
Features: 1000 pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Operating Temperature: -40°C ~ 85°C
USB Connectors WR-COM Type B 4Pin Vertical Female
CONN RCPT USB2.0 TYPEB 4POS VERT
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61400413321 | 61400413321 | |
| Product Name | Connectors,Interconnects | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | Through Hole | Solder |
| Mounting | Surface Mount | Panel | Through Hole |
| Connector Type | USB |