Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 61304021121

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: WR-PHD Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Voltage Rating: 250V
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: WR-PHD Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Voltage Rating: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: WR-PHD Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Voltage Rating: 250V

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: WR-PHD
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 40
Voltage Rating: 250V

Buy Now Datasheet
Headers, Male Pins - 61304021121 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
61304021121
Headers, Male Pins 61304021121
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 61304021121
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Voltage Rating 250 volts 250 volts
Contacts Pitch 2.54 mm (0.1000 inches)
Mounting Through-Hole; Solder; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details