Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 61302011121

Description
Win Source Part Number: 1380986-61302011121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-PHD Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 500 pcs Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.454" (11.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.236" (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380986-61302011121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-PHD Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 500 pcs Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.454" (11.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.236" (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380986-61302011121 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380986-61302011121
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380986-61302011121
Win Source Part Number: 1380986-61302011121 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: WR-PHD Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 500 pcs Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.454" (11.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.236" (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380986-61302011121
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: WR-PHD
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 500 pcs
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.454" (11.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.236" (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380986-61302011121
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details