Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 61301421821

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Number of Positions: Board to Board14 Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Number of Positions: Board to Board14 Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Number of Positions: Board to Board14 Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board
Number of Positions: Board to Board14
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details