Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets 61301021821

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-PHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Forked Style: Board to Board Operating Temperature: -40°C ~ 105°C Insulation Material: Polyamide (PA6T), Nylon 6T
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-PHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Forked Style: Board to Board Operating Temperature: -40°C ~ 105°C Insulation Material: Polyamide (PA6T), Nylon 6T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: WR-PHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Forked Style: Board to Board Operating Temperature: -40°C ~ 105°C Insulation Material: Polyamide (PA6T), Nylon 6T

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: WR-PHD
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Forked
Style: Board to Board
Operating Temperature: -40°C ~ 105°C
Insulation Material: Polyamide (PA6T), Nylon 6T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .040 -.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details