Wurth Electronics ICS, Inc. Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 61202023021

Description
Win Source Part Number: 1380983-61202023021 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Series: WR-BHD Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Package: Tray Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 54 pcs Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380983-61202023021 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Series: WR-BHD Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Package: Tray Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 54 pcs Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1380983-61202023021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1380983-61202023021
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1380983-61202023021
Win Source Part Number: 1380983-61202023021 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Series: WR-BHD Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Black Features: Feed Through, Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Package: Tray Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 54 pcs Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380983-61202023021
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Series: WR-BHD
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Black
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Package: Tray
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 54 pcs
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380983-61202023021
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-501 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
4 suppliers
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers