Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 61201022921

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: WR-BHD Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: WR-BHD
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details