Wurth Electronics ICS, Inc. Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount 61200823021

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Pitch: 0.100" (2.54mm) Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Pitch: 0.100" (2.54mm) Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: WR-BHD Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 8 Pitch: 0.100" (2.54mm) Number of Rows: 2

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: WR-BHD
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details