Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 61031621121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Contact Type: Forked Number of Rows: 5 + 2 Shrouding: Unshrouded Termination: Solder Fastening Type: Lever Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Contact Type: Forked Number of Rows: 5 + 2 Shrouding: Unshrouded Termination: Solder Fastening Type: Lever Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Contact Type: Forked Number of Rows: 5 + 2 Shrouding: Unshrouded Termination: Solder Fastening Type: Lever Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.228" (5.80mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Preliminary
Contact Type: Forked
Number of Rows: 5 + 2
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Lever Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details