Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 61030621821

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Row Spacing - Mating: 0.047" (1.20mm) Mounting Type: Fixed Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Contact Finish - Post: Tin-Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Row Spacing - Mating: 0.047" (1.20mm) Mounting Type: Fixed Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Contact Finish - Post: Tin-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Row Spacing - Mating: 0.047" (1.20mm) Mounting Type: Fixed Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Contact Finish - Post: Tin-Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.047" (1.20mm)
Mounting Type: Fixed
Insulation Height: 0.030" (0.75mm)
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0
Contact Finish - Post: Tin-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details