Rochester Electronics Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AA-13 CY8CTMA884AA-13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867887-CY8CTMA884AA- 13 Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867887-CY8CTMA884AA- 13 Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AA-13 - 867887-CY8CTMA884AA-13 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AA-13
867887-CY8CTMA884AA-13
Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AA-13 867887-CY8CTMA884AA-13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867887-CY8CTMA884AA- 13 Series: TrueTouch™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867887-CY8CTMA884AA-13
Series: TrueTouch™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Touchscreen Controller 2 Wire Capacitive - I²C Interface 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Controllers
Product Number 867887-CY8CTMA884AA-13
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - CY8CTMA884AA-13
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products