Wurth Electronics ICS, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 61000621121

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Termination: Solder Fastening Type: Lever Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.030" (0.75mm) Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Termination: Solder Fastening Type: Lever Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.030" (0.75mm) Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Obsolete Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Termination: Solder Fastening Type: Lever Lock Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.030" (0.75mm) Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Package: 10-UFDFN Exposed Pad, 10-TMLF
Product Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Termination: Solder
Fastening Type: Lever Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.030" (0.75mm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-T-AZ - 855052-2SA1626-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
80 V, 1 A PNP medium power transistors - BC53PASTX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers