Wurth Electronics ICS, Inc. Connectors, Interconnects- Shunts, Jumpers 60900213421

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Shunts, Jumpers Series: WR-PHD Package: Bulk Product Status: Active Type: Open Top Gender: Female Sockets Number of Positions or Pins (Grid): 2 (1 x 2) Pitch: 0.100" (2.54mm) Height: 0.235" (5.97mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Shunts, Jumpers Series: WR-PHD Package: Bulk Product Status: Active Type: Open Top Gender: Female Sockets Number of Positions or Pins (Grid): 2 (1 x 2) Pitch: 0.100" (2.54mm) Height: 0.235" (5.97mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Shunts, Jumpers -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Shunts, Jumpers
Connectors, Interconnects- Shunts, Jumpers
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Shunts, Jumpers Series: WR-PHD Package: Bulk Product Status: Active Type: Open Top Gender: Female Sockets Number of Positions or Pins (Grid): 2 (1 x 2) Pitch: 0.100" (2.54mm) Height: 0.235" (5.97mm)

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Shunts, Jumpers
Series: WR-PHD
Package: Bulk
Product Status: Active
Type: Open Top
Gender: Female Sockets
Number of Positions or Pins (Grid): 2 (1 x 2)
Pitch: 0.100" (2.54mm)
Height: 0.235" (5.97mm)

Buy Now Datasheet
Shunts, Jumpers - 60900213421 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
60900213421
Shunts, Jumpers 60900213421
JUMPER W/TEST PNT 1X2PINS 2.54MM

JUMPER W/TEST PNT 1X2PINS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 60900213421
Product Name Connectors, Interconnects- Shunts, Jumpers Shunts, Jumpers
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 23751434 - Radwell International
Specs
Voltage Rating 60 volts
Current Rating 3.8 amps
View Details