Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 60800213421

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: NI-880XS-6 Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Gender: Receptacle Pitch: 0.200" (5.08mm) Height: 0.650" (16.50mm) Contact Finish: Tin Color: Gray
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: NI-880XS-6 Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Gender: Receptacle Pitch: 0.200" (5.08mm) Height: 0.650" (16.50mm) Contact Finish: Tin Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: NI-880XS-6 Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Gender: Receptacle Pitch: 0.200" (5.08mm) Height: 0.650" (16.50mm) Contact Finish: Tin Color: Gray

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: NI-880XS-6
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Gender: Receptacle
Pitch: 0.200" (5.08mm)
Height: 0.650" (16.50mm)
Contact Finish: Tin
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LKS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
DSP (Digital Signal Processors) - DSPIC30F5015-20E/PT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details