Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176265-6,51305E+11
Packaging: Tape and Reel
Features: Shielded
Connector Type: USB
Termination: SMD/SMT
Contact Material: Copper
Current Rating: 1 A
Number of Contacts: 5
Gender: Receptacle
Orientation: Horizontal
Contact Plating: Gold
Operating Supply Voltage: 30 V
Contact Resistance: 20 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Horizontal, Surface Mount
RoHS: Compliant
REACH SVHC: Unknown
USB Standard: USB 2.0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176265-6,51305E+11 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 6,51305E+11 |